Manufacturer: ON Semiconductor
Win Source Part Number: 790574-NCP1398CDR2G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width) 15 leads
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 10.5V
Duty Cycle: 50%
Frequency - Switching: 50kHz ~ 750kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control, Soft Start
Supply Voltage: 9.5 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: NCP1398C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NCP1399AADR2G;
Introduction Date: July 27, 2012
ECCN: EAR99
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Controller, High Performance, Resonant Mode, with Integrated High-Voltage Drivers, SOIC-16 NB, Less Pin 13, 2500-REEL Product overview: NCP1398CDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1398CDR2G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 790574-NCP1398CDR2G | 748-NCP1398CDR2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1398CDR2G | High-Performance SOIC Power Management IC |
| Configuration / Function | Half-Bridge | |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) 15 leads | Other; SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Internal Current Limit; Frequency Control, Soft Start |