onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1397BDR2G NCP1397BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024937-NCP1397BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.5V Duty Cycle: 50% Frequency - Switching: 60kHz to 500kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024937-NCP1397BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.5V Duty Cycle: 50% Frequency - Switching: 60kHz to 500kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1397BDR2G - 024937-NCP1397BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1397BDR2G
024937-NCP1397BDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1397BDR2G 024937-NCP1397BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024937-NCP1397BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.5V Duty Cycle: 50% Frequency - Switching: 60kHz to 500kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024937-NCP1397BDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 10.5V
Duty Cycle: 50%
Frequency - Switching: 60kHz to 500kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-NCP1397BDR2G
Power Management IC 748-NCP1397BDR2G
Self-Supplied Monolithic AC to DC Switch Product overview: NCP1397BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1397BDR2G can be used for catalog matching and distributor lookup.

Self-Supplied Monolithic AC to DC Switch Product overview: NCP1397BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1397BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1397BDR2G
Switching Controllers NCP1397BDR2G
Switching Controllers NCP1397B

Switching Controllers NCP1397B

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1397BDR2G - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
NCP1397BDR2G
AC DC Converters, Offline Switches NCP1397BDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 024937-NCP1397BDR2G 748-NCP1397BDR2G NCP1397BDR2G NCP1397BDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1397BDR2G Power Management IC Switching Controllers AC DC Converters, Offline Switches
Configuration / Function Half-Bridge
Package Type SOIC; Other; 16-SOIC Other; SOIC N SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 15 Leads
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control
Unlock Full Specs
to access all available technical data