onsemi Transistor NCP1397ADR2G

Description
(PRICE/TC),RESONANT MODE CONTROLLER, SOIC-15, INPUT VOLTAGE AC MIN:-, INPUT VOLTAGE AC MAX:-, AC / DC CONVERTER CASE STYLE:SOIC, NO. OF PINS:15PINS, POWER RATING:-, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),RESONANT MODE CONTROLLER, SOIC-15, INPUT VOLTAGE AC MIN:-, INPUT VOLTAGE AC MAX:-, AC / DC CONVERTER CASE STYLE:SOIC, NO. OF PINS:15PINS, POWER RATING:-, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 48611418 - Radwell International
Willingboro, NJ, United States
Transistor
48611418
Transistor 48611418
(PRICE/TC),RESONANT MODE CONTROLLER, SOIC-15, INPUT VOLTAGE AC MIN:-, INPUT VOLTAGE AC MAX:-, AC / DC CONVERTER CASE STYLE:SOIC, NO. OF PINS:15PINS, POWER RATING:-, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),RESONANT MODE CONTROLLER, SOIC-15, INPUT VOLTAGE AC MIN:-, INPUT VOLTAGE AC MAX:-, AC / DC CONVERTER CASE STYLE:SOIC, NO. OF PINS:15PINS, POWER RATING:-, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 48611418
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7484QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details