onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1396BDR2G NCP1396BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059958-NCP1396BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.5V Duty Cycle: 50% Frequency - Switching: 50kHz to 500kHz Fault Protection: Over Temperature Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059958-NCP1396BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.5V Duty Cycle: 50% Frequency - Switching: 50kHz to 500kHz Fault Protection: Over Temperature Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1396BDR2G - 059958-NCP1396BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1396BDR2G
059958-NCP1396BDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1396BDR2G 059958-NCP1396BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 059958-NCP1396BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.5V Duty Cycle: 50% Frequency - Switching: 50kHz to 500kHz Fault Protection: Over Temperature Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059958-NCP1396BDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 10.5V
Duty Cycle: 50%
Frequency - Switching: 50kHz to 500kHz
Fault Protection: Over Temperature
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-NCP1396BDR2G
Power Management IC 748-NCP1396BDR2G
PWM Fixed Frequency Current Mode Controller Product overview: NCP1396BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1396BDR2G can be used for catalog matching and distributor lookup.

PWM Fixed Frequency Current Mode Controller Product overview: NCP1396BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1396BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1396BDR2G - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
NCP1396BDR2G
AC DC Converters, Offline Switches NCP1396BDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1396BDR2G
Switching Controllers NCP1396BDR2G
Switching Controllers RESONANT MODE CTRLR

Switching Controllers RESONANT MODE CTRLR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 059958-NCP1396BDR2G 748-NCP1396BDR2G NCP1396BDR2G NCP1396BDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1396BDR2G Power Management IC AC DC Converters, Offline Switches Switching Controllers
Configuration / Function Half-Bridge
Package Type SOIC; Other; 16-SOIC Other; SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 15 Leads
Life Cycle Stage Maturity; Active
Special Features Frequency Control, Soft Start
fsw 50 to 500 kHz 50 kHz
Unlock Full Specs
to access all available technical data