Dual PWM Controller, 1.11MHz, 20V, SOIC, Push-Pull Product overview: NCP1395BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.11MHz, 20V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 1.11MHz, 20V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1395BDR2G can be used for catalog matching and distributor lookup.
IC REG CTRLR PWM VM 16-SOIC
IC OFFLINE SW HALF-BRDG 16SOIC
Switching Controllers PWM CONTROLLER
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1395BDR2G | 598-NCP1395BDR2G | NCP1395BDR2G | NCP1395BDR2G |
| Product Name | Dual 1.11MHz 20V SOIC Power Management IC | IC REG CTRLR PWM VM 16-SOIC | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 10 volts | 10 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |