onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395APG NCP1395APG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209062-NCP1395APG Packaging: Tube/Rail Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 9.3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209062-NCP1395APG Packaging: Tube/Rail Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 9.3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395APG - 209062-NCP1395APG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395APG
209062-NCP1395APG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395APG 209062-NCP1395APG
Manufacturer: ON Semiconductor Win Source Part Number: 209062-NCP1395APG Packaging: Tube/Rail Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 9.3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209062-NCP1395APG
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 13.3V
Duty Cycle: 50%
Frequency - Switching: 50kHz to 1MHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 9.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
High-Performance Power Management IC
748-NCP1395APG
High-Performance Power Management IC 748-NCP1395APG
Controller, High Performance Resonant Mode, PDIP-16, 25-TUBE Product overview: NCP1395APG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1395APG can be used for catalog matching and distributor lookup.

Controller, High Performance Resonant Mode, PDIP-16, 25-TUBE Product overview: NCP1395APG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1395APG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 209062-NCP1395APG 748-NCP1395APG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395APG High-Performance Power Management IC
Configuration / Function Half-Bridge
Package Type DIP; Other; 16-PDIP Other; PDIP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data