Manufacturer: ON Semiconductor
Win Source Part Number: 091677-NCP1393BDR2G
Packaging: Reel - TR
Features: Bootstrap Circuit, Internal Oscillator
Applications: AC Loads, Bulbs, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Shoot-Through
Voltage - Load: 16V
Rds On (Typ): 5 mOhm LS, 12 mOhm HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOIC
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOIC
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOIC
Gate Drivers HV HALF-BRIDGE DRVER
IC HALF BRIDGE DRIVER 8SOIC
MOSFET DRIVER, HALG BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 091677-NCP1393BDR2G | NCP1393BDR2GOSCT-ND | NCP1393BDR2G | NCP1393BDR2G | 14AC4623 | NCP1393BDR2G |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - NCP1393BDR2G | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Mosfet Driver, Halg Bridge, Soic-8; Driver Configuration Onsemi | Full Half-Bridge Drivers |
| Supply Voltage | 16 volts | 16 volts | 16 volts | ? to 16 volts | 16 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |