Manufacturer: ON Semiconductor
Win Source Part Number: 843866-NCP1392DDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
2-Ch High/Low Side Gate Driver IC, 1A, 8-16V, SOIC-8 Product overview: NCP1392DDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 16V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 16V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP1392DDR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:40ns; Output Delay:20ns; Operating RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers HV HALF-BRIDGE DRIVER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 843866-NCP1392DDR2G | NCP1392DDR2GOSDKR-ND | 730-NCP1392DDR2G | NCP1392DDR2G | 50AC6302 | NCP1392DDR2G | NCP1392DDR2G |
| Product Name | PMIC - PMIC - Gate Drivers - NCP1392DDR2G | Gate Drivers | 1A 16V SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Onsemi | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC N | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1 amps | 1 amps | 1 amps |