Manufacturer: ON Semiconductor
Win Source Part Number: 024934-NCP1392BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 500mA, 1A
High Side Voltage - Max (Bootstrap): 600V
Family Name: NCP1392B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 20 V
Rise and Fall Time: 40ns, 20ns
Alternative Parts (Cross-Reference): IR2085S; IR2085SPbF; AUIR2085S; IR2085STR;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
MOSFET Driver, High Voltage, Half Bridge, with Inbuilt Oscillator, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP1392BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP1392BDR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC HALF BRIDGE DVR HV OSC 8SOIC
Gate Drivers HV HALF-BRIDGE DRVER
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 024934-NCP1392BDR2G | 730-NCP1392BDR2G | NCP1392BDR2GOSDKR-ND | 598-NCP1392BDR2G | NCP1392BDR2G | NCP1392BDR2G | 81Y6907 | NCP1392BDR2G |
| Product Name | PMIC - PMIC - Gate Drivers - NCP1392BDR2G | SOIC Gate Driver IC | Gate Drivers | IC HALF BRIDGE DVR HV OSC 8SOIC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Onsemi | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 16 volts | 8 to 20 volts | 12 volts | 20 to 8 volts | ? to 16 volts | 8 to 20 volts | |
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns |