onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1380DDR2G NCP1380DDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024933-NCP1380DDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024933-NCP1380DDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1380DDR2G - 024933-NCP1380DDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1380DDR2G
024933-NCP1380DDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1380DDR2G 024933-NCP1380DDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024933-NCP1380DDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024933-NCP1380DDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 17V
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 28 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-NCP1380DDR2G
Power Management IC 748-NCP1380DDR2G
Controller, Quasi-Resonant Current Mode Product overview: NCP1380DDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1380DDR2G can be used for catalog matching and distributor lookup.

Controller, Quasi-Resonant Current Mode Product overview: NCP1380DDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1380DDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1380DDR2G - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
NCP1380DDR2G
AC DC Converters, Offline Switches NCP1380DDR2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 024933-NCP1380DDR2G 748-NCP1380DDR2G NCP1380DDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1380DDR2G Power Management IC AC DC Converters, Offline Switches
Configuration / Function Flyback
Package Type SOIC; Other; 8-SOIC Other; SOIC N SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3367ARZ - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 276974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962-9166703VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details