onsemi Pwm Ctrl, Current Mode, 28V, Soic-8; Input Voltage Onsemi NCP1380BDR2G

Description
PWM CTRL, CURRENT MODE, 28V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, CURRENT MODE, 28V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 28V, Soic-8; Input Voltage Onsemi - 81Y6906 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 28V, Soic-8; Input Voltage Onsemi
81Y6906
Pwm Ctrl, Current Mode, 28V, Soic-8; Input Voltage Onsemi 81Y6906
PWM CTRL, CURRENT MODE, 28V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 28V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 81Y6906
Product Name Pwm Ctrl, Current Mode, 28V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C1C242 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA (G2) - FRN0215G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details