LDO Regulator, 700 mA, Ultra-Low Dropout, with Bias Rail Adjustable Voltage, Output Active Discharge, Back Side Coating, 5000-REEL Product overview: NCP137AFCTCADJT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP137AFCTCADJT2
Linear Voltage Regulator IC Positive Adjustable 1 Output 700mA 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Adjustable 1 Output 700mA 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Adjustable 1 Output 700mA 6-WLCSP (1.2x0.8)
Win Source Part Number: 1081791-NCP137AFCTCA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 83 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NCP137AFCTCADJT
IC REG LIN POS ADJ 700MA 6WLCSP
IC REG LIN POS ADJ 700MA 6WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP137AFCTCADJT2G | NCP137AFCTCADJT2GOSDKR-ND | 1081791-NCP137AFCTCADJT2G | NCP137AFCTCADJT2G | NCP137AFCTCADJT2G |
| Product Name | Low-Power 700 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 6.00E-5 volts | 1.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | Standard; Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable |