LDO Regulator, 700 mA, Ultra-Low Dropout, with Bias Rail 1.05V Output Active Discharge, 5000-REEL Product overview: NCP137AFCT105T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA, 1.05V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, 1.05V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP137AFCT105T2G
Win Source Part Number: 966244-NCP137AFCT105
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.05V
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.2x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 85dB ~ 75dB (1kHz)
Protection Features: Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP137AFCT105T2G
Base Product Number: NCP137
Voltage Dropout (Max): 1.5V @ 700mA
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.2x0.8)
IC REG LINEAR 1.05V 700MA 6WLCSP
IC REG LINEAR 1.05V 700MA 6WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP137AFCT105T2G | 966244-NCP137AFCT105T2G | 488-NCP137AFCT105T2GCT-ND | NCP137AFCT105T2G | NCP137AFCT105T2G |
| Product Name | Low-Power 700 mA 1.05V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 6.00E-5 volts | 1.5 volts | 1.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed |