Manufacturer: ON Semiconductor
Win Source Part Number: 131617-NCP1378P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 7-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 7-PDIP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 7-PDIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 131617-NCP1378P | NCP1378POS-ND | NCP1378P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1378P | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; 7-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |