Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1081977-NCP1378DR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG CTRLR FLYBACK 8SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR FLYBACK 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1378DR2GOSTR-ND | 1081977-NCP1378DR2G | NCP1378DR2G | NCP1378DR2G | NCP1378DR2G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1378DR2G | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Configuration / Function | Flyback | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |