Win Source Part Number: 1193160-NCP1370BDR2G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Backlight, Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 9.5V
Voltage - Supply (Max): 26V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP1370
LED Driver, Dimmable Quasi-Resonant Primary Side Current-Mode Controller for TV Backlight, 2500-REEL Product overview: NCP1370BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP1370BDR2G can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR PWM 8SOIC
IC LED DRIVER CTRLR PWM 8SOIC
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SOIC
IC LED DRIVER CTRLR PWM 8SOIC
LED Lighting Drivers CONTROLLER FOR LED TV BAC
IC LED DVR QUASI RES 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1193160-NCP1370BDR2G | 137-NCP1370BDR2G | 488-NCP1370BDR2GCT-ND | NCP1370BDR2G | NCP1370BDR2G | NCP1370BDR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |