onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP136AFCRC080T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.4x0.8)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.4x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP136AFCRC080T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP136AFCRC080T2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP136AFCRC080T2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.4x0.8)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.4x0.8)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP136AFCRC080T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP136AFCRC080T2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP136AFCRC080T2GDKR-ND
IC REG LINEAR 0.8V 700MA 6-WLCSP

IC REG LINEAR 0.8V 700MA 6-WLCSP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP136AFCRC080T2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP136AFCRC080T2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP136AFCRC080T2GCT-ND
IC REG LINEAR 0.8V 700MA 6-WLCSP

IC REG LINEAR 0.8V 700MA 6-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1107236-NCP136AFCRC080T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1107236-NCP136AFCRC080T2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1107236-NCP136AFCRC080T2G
Win Source Part Number: 1107236-NCP136AFCRC0 80T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.4x0.8) Temperature Range - Operating: -40°C ~ 85°C (TJ) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP136AFCRC080T2 GTR Base Product Number: NCP136 Voltage Dropout (Max): 0.06V @ 700mA

Win Source Part Number: 1107236-NCP136AFCRC080T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.4x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 110 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP136AFCRC080T2GTR
Base Product Number: NCP136
Voltage Dropout (Max): 0.06V @ 700mA

Buy Now Datasheet
 - NCP136AFCRC080T2G - Rochester Electronics
Newburyport, MA, United States
Fixed/Adjustable Positive LDO Regulator

Fixed/Adjustable Positive LDO Regulator

Supplier's Site Datasheet
Singapore, Singapore
0.8V 700MA Voltage Regulator IC
776-NCP136AFCRC080T2G
0.8V 700MA Voltage Regulator IC 776-NCP136AFCRC080T2G
IC REG LINEAR 0.8V 700MA 6WLCSP Product overview: NCP136AFCRC080T2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP136AFCRC080T2 G can be used for catalog matching and distributor lookup.

IC REG LINEAR 0.8V 700MA 6WLCSP Product overview: NCP136AFCRC080T2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP136AFCRC080T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP136AFCRC080T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP136AFCRC080T2G
PMIC - Voltage Regulators - Linear NCP136AFCRC080T2G
IC REG LINEAR 0.8V 700MA 6WLCSP

IC REG LINEAR 0.8V 700MA 6WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP136AFCRC080T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP136AFCRC080T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP136AFCRC080T2G
IC REG LINEAR 0.8V 700MA 6WLCSP

IC REG LINEAR 0.8V 700MA 6WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 488-NCP136AFCRC080T2GTR-ND 1107236-NCP136AFCRC080T2G NCP136AFCRC080T2G 776-NCP136AFCRC080T2G NCP136AFCRC080T2G NCP136AFCRC080T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 0.8V 700MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-XFBGA, WLCSP Other; Tape & Reel (TR) Other; WLCSP Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data