Win Source Part Number: 1372452-NCP136AFCRC0
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.4x0.8)
Base Product Number: NCP136
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Voltage Dropout (Max): 0.06V @ 700mA
Current - Output: 700mA
Current - Quiescent (Iq): 110 µA
Control Features: Current Limit, Enable
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
700 MA VERY LOW DROPOUT BIAS RAI Product overview: NCP136AFCRC040T2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700 MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700 MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP136AFCRC040T2
700 MA VERY LOW DROPOUT BIAS RAI
700 MA VERY LOW DROPOUT BIAS RAI
700 MA VERY LOW DROPOUT BIAS RAI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1372452-NCP136AFCRC040T2G | 776-NCP136AFCRC040T2G | NCP136AFCRC040T2G | NCP136AFCRC040T2G | NCP136AFCRC040T2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 700 MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 6-XFBGA, WLCSP | ||
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable | Internal Current Limit; Current Limit, Enable | |||
| Dropout Voltage | 0.0600 volts | 0.0600 to ? volts | 0.0600 volts |