onsemi Ldo, Fixed, 0.4V, 0.5A, Wdfn-6; Output Type Onsemi NCP135AMT040TBG

Description
LDO, FIXED, 0.4V, 0.5A, WDFN-6; Output Type:Fixed; Input Voltage Min:453mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:400mV; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 0.4V, 0.5A, WDFN-6; Output Type:Fixed; Input Voltage Min:453mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:400mV; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 0.4V, 0.5A, Wdfn-6; Output Type Onsemi - 62AC7306 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 0.4V, 0.5A, Wdfn-6; Output Type Onsemi
62AC7306
Ldo, Fixed, 0.4V, 0.5A, Wdfn-6; Output Type Onsemi 62AC7306
LDO, FIXED, 0.4V, 0.5A, WDFN-6; Output Type:Fixed; Input Voltage Min:453mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:400mV; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 0.4V, 0.5A, WDFN-6; Output Type:Fixed; Input Voltage Min:453mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:400mV; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP135AMT040TBG
LDO Voltage Regulators NCP135AMT040TBG
LDO Voltage Regulators 500 MA, VERY LOW DROPOUT

LDO Voltage Regulators 500 MA, VERY LOW DROPOUT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 62AC7306 NCP135AMT040TBG
Product Name Ldo, Fixed, 0.4V, 0.5A, Wdfn-6; Output Type Onsemi LDO Voltage Regulators
Input Voltage 0.4530 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details