NCP1351 1, Isolated Outputs LED Driver Evaluation Board
NCP1351, LED DRIVER, EVALUATION BOARD; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:33V; Input Voltage Min:85VAC; Input Voltage Max:265VAC; Core Chip:NCP1351; Dimming Control Type:- RoHS Compliant: Yes
EVAL BOARD FOR NCP1351LEDG
Power Management IC Development Tools 20 W CONSTANT CUR LED DRV
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | NCP1351LEDGEVBOS-ND | 73R4618 | NCP1351LEDGEVB | NCP1351LEDGEVB |
| Product Name | LED Driver Evaluation Boards | Ncp1351, Led Driver, Evaluation Board; Device Topology Onsemi | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board |