PWM CONTROLLER, 28V, SOIC-8, FULL REEL; Input Voltage:12V; Output Voltage:20V; Output Current:400mA; Supply Voltage Min:6V; Supply Voltage Max:22V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:65kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 34M7731 |
| Product Name | Pwm Controller, 28V, Soic-8, Full Reel; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |
| AC Input | 6 to 22 volts |
| DC Input | 6 to 22 volts |