IC REG LINEAR 1.35V 500MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1.2x1.2)
IC REG LINEAR 1.35V 500MA 4-XDFN
IC REG LINEAR 1.35V 500MA 4XDFN
IC REG LINEAR 1.35V 500MA 4XDFN
LDO Voltage Regulators BIAS RAIL 500MA LDO, 1.35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP134AMX135TCGCT-ND | NCP134AMX135TCG | NCP134AMX135TCG | NCP134AMX135TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |