LDO Regulator, 500 mA, Ultra-Low Dropout, with Bias Rail 1.05V Output Active Discharge, 3000-REEL Product overview: NCP134AMX105TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500 mA, 1.05V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500 mA, 1.05V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP134AMX105TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 807377-NCP134AMX105T
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.05V
Supplier Device Package: 4-XDFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 80dB ~ 70dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.25V at 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1.2x1.2)
IC REG LINEAR 1.05V 500MA 4XDFN
LDO Voltage Regulators BIAS RAIL 500MA LDO
IC REG LINEAR 1.05V 500MA 4XDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP134AMX105TCG | 807377-NCP134AMX105TCG | NCP134AMX105TCGOSTR-ND | NCP134AMX105TCG | NCP134AMX105TCG | NCP134AMX105TCG |
| Product Name | Low-Power 500 mA 1.05V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP134AMX105TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 2.50E-4 volts | 0.2500 volts | 0.2500 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad |