IC OFFLINE SWITCH FLYBACK 9SOIC Product overview: NCP1343BADBDEAD1R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1343BADBDEAD1
ON Semiconductor NCP1343BADBDEAD1R2G
ON Semiconductor NCP1343BADBDEAD1R2G
ON Semiconductor NCP1343BADBDEAD1R2G
IC OFFLINE SWITCH FLYBACK 9SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1343BADBDEAD1R2G | 2216620P | NCP1343BADBDEAD1R2G |
| Product Name | Power Management IC | Voltage Regulators | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; SOIC | SOIC; Other; 10-SOP (0.154", 3.90mm Width), 9 Leads |
| fsw | 500 kHz | 500 kHz | |
| Duty Cycle | 75 |