Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-XDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-XDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-XDFN (1.2x1.2)
Manufacturer: ON Semiconductor
Win Source Part Number: 1081971-NCP133AMXADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: NCP133
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-XDFN (1.2x1.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.25V @ 500mA
PSRR: 80dB to 70dB (1kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): SI91822DH-AD-T1; Si9182DH-AD-T1-E3; Si9182DH-AD-T1; Si91822DH-AD-T1-E3;
Introduction Date: June 05, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Industrial, Portable Devices
ADJUSTABLE POSITIVE LDO REGULATO Product overview: NCP133AMXADJTCG from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP133AMXADJTCG can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 6XDFN
LDO Voltage Regulators 500MA VLDO BIAS RAIL CMOS
IC REG LIN POS ADJ 500MA 6XDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP133AMXADJTCGOSCT-ND | 1081971-NCP133AMXADJTCG | 776-NCP133AMXADJTCG | NCP133AMXADJTCG | NCP133AMXADJTCG | NCP133AMXADJTCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP133AMXADJTCG | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; 6-XDFN (1.2x1.2) | Other; Bulk | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |