Fixed Positive LDO Regulator, 1.5V, 0.25V Dropout, CMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
IC REG LINEAR 1.5V 500MA 6XDFN
LDO Voltage Regulators 500MA VLDO BIAS RAIL CMOS
IC REG LINEAR 1.5V 500MA 6XDFN
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP133AMX150TCG | NCP133AMX150TCGOSTR-ND | NCP133AMX150TCG | NCP133AMX150TCG | NCP133AMX150TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; 6-XFDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |