Fixed Positive LDO Regulator, 1V, 0.25V Dropout, CMOS, PDSO6
LDO Regulator, 500 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.0V Output Active Discharge, 3000-REEL Product overview: NCP133AMX100TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500 mA, 1.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500 mA, 1.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP133AMX100TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081968-NCP133AMX100
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-XDFN (1.2x1.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.25V @ 500mA
PSRR: 80dB to 70dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
IC REG LINEAR 1V 500MA 6XDFN
IC REG LINEAR 1V 500MA 6XDFN
LDO Voltage Regulators 500MA VLDO BIAS RAIL CMOS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP133AMX100TCG | 776-NCP133AMX100TCG | 1081968-NCP133AMX100TCG | NCP133AMX100TCGOSTR-ND | NCP133AMX100TCG | NCP133AMX100TCG | NCP133AMX100TCG |
| Product Name | Low-Power 500 mA 1.0V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP133AMX100TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; SOLCC6 | Other; 6-XDFN (1.2x1.2) | Other; 6-XFDFN Exposed Pad | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |