Manufacturer: ON Semiconductor
Win Source Part Number: 809669-NCP1339EDR2G
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15V
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC , 13 Leads
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
Voltage - Supply (Vcc/Vdd): 10V ~ 28V
High Frequency Quasi-Resonant Controller 0.3 us Blanking, Latching off, Jitter and IFF enabled, 2500-REEL Product overview: NCP1339EDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1339EDR2G can be used for catalog matching and distributor lookup.
Switching Controllers HIGH VOLTAGE QUASI RES CONTROLLER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 809669-NCP1339EDR2G | 748-NCP1339EDR2G | NCP1339EDR2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1339EDR2G | Power Management IC | Switching Controllers |
| Configuration / Function | Flyback |