onsemi SOIC Power Management IC NCP1337DR2G

Description
Controller, Quasi-Resonant Current Mode, with Overpower Compensation, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1337DR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1337DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Controller, Quasi-Resonant Current Mode, with Overpower Compensation, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1337DR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1337DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Power Management IC
748-NCP1337DR2G
SOIC Power Management IC 748-NCP1337DR2G
Controller, Quasi-Resonant Current Mode, with Overpower Compensation, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1337DR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1337DR2G can be used for catalog matching and distributor lookup.

Controller, Quasi-Resonant Current Mode, with Overpower Compensation, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1337DR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1337DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1337DR2G - 024928-NCP1337DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1337DR2G
024928-NCP1337DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1337DR2G 024928-NCP1337DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024928-NCP1337DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10 V to 20 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024928-NCP1337DR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 10 V to 20 V
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1337DR2G
Switching Controllers NCP1337DR2G
Switching Controllers PWM CONTROLLER

Switching Controllers PWM CONTROLLER

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1337DR2G - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
NCP1337DR2G
AC DC Converters, Offline Switches NCP1337DR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-NCP1337DR2G 024928-NCP1337DR2G NCP1337DR2G NCP1337DR2G
Product Name SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1337DR2G Switching Controllers AC DC Converters, Offline Switches
Package Type Other; SOIC SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
Output Voltage 20 volts
IOUT 0.5000 amps
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data