LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 2.1V non-Active Discharge, 3000-REEL Product overview: NCP130BMX210TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP130BMX210TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.1V 300MA 6-XDFN
IC REG LINEAR 2.1V 300MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
IC REG LINEAR 2.1V 300MA 6XDFN
IC REG LINEAR 2.1V 300MA 6XDFN
LDO Voltage Regulators 300MA VLDO BIAS RAIL CMOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP130BMX210TCG | 488-NCP130BMX210TCGDKR-ND | NCP130BMX210TCG | NCP130BMX210TCG | NCP130BMX210TCG |
| Product Name | Low-Power 300 mA 2.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 2.1 volts | 2.1 volts | 2.1 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard |