onsemi Ldo, Fixed, 2.1V, 0.3A, -40 To 85Deg C; Output Type Onsemi NCP130BMX210TCG

Description
LDO, FIXED, 2.1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.1V, 0.3A, -40 To 85Deg C; Output Type Onsemi - 68X4131 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.1V, 0.3A, -40 To 85Deg C; Output Type Onsemi
68X4131
Ldo, Fixed, 2.1V, 0.3A, -40 To 85Deg C; Output Type Onsemi 68X4131
LDO, FIXED, 2.1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, FIXED, 2.1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 68X4131
Product Name Ldo, Fixed, 2.1V, 0.3A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details