onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP130BMX150TCG

Description
Fixed Positive LDO Regulator, 1.5V, 0.15V Dropout, CMOS, PDSO6
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.5V, 0.15V Dropout, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP130BMX150TCG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.15V Dropout, CMOS, PDSO6

Fixed Positive LDO Regulator, 1.5V, 0.15V Dropout, CMOS, PDSO6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP130BMX150TCGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP130BMX150TCGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP130BMX150TCGDKR-ND
IC REG LINEAR 1.5V 300MA 6-XDFN

IC REG LINEAR 1.5V 300MA 6-XDFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP130BMX150TCGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP130BMX150TCGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP130BMX150TCGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP130BMX150TCGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP130BMX150TCGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP130BMX150TCGCT-ND
IC REG LINEAR 1.5V 300MA 6-XDFN

IC REG LINEAR 1.5V 300MA 6-XDFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 972950-NCP130BMX150TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
972950-NCP130BMX150TCG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 972950-NCP130BMX150TCG
Win Source Part Number: 972950-NCP130BMX150T CG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-XDFN (1.2x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB ~ 65dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCP130BMX150TC G,2156-NCP130BMX150T CG-OS Base Product Number: NCP130 Voltage Dropout (Max): 0.15V @ 300mA

Win Source Part Number: 972950-NCP130BMX150TCG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-XDFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB ~ 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP130BMX150TCG,2156-NCP130BMX150TCG-OS
Base Product Number: NCP130
Voltage Dropout (Max): 0.15V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 300 mA 1.5V LDO Voltage Regulator IC
776-NCP130BMX150TCG
Low-Power 300 mA 1.5V LDO Voltage Regulator IC 776-NCP130BMX150TCG
LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.5V non-Active Discharge, 3000-REEL Product overview: NCP130BMX150TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP130BMX150TCG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.5V non-Active Discharge, 3000-REEL Product overview: NCP130BMX150TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP130BMX150TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP130BMX150TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP130BMX150TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP130BMX150TCG
IC REG LINEAR 1.5V 300MA 6XDFN

IC REG LINEAR 1.5V 300MA 6XDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP130BMX150TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP130BMX150TCG
PMIC - Voltage Regulators - Linear NCP130BMX150TCG
IC REG LINEAR 1.5V 300MA 6XDFN

IC REG LINEAR 1.5V 300MA 6XDFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP130BMX150TCG 488-NCP130BMX150TCGDKR-ND 972950-NCP130BMX150TCG 776-NCP130BMX150TCG NCP130BMX150TCG NCP130BMX150TCG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power 300 mA 1.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; XFN Other; 6-XFDFN Exposed Pad Other; Tape & Reel (TR)
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LED Drivers - A8519KETTR-R - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details