onsemi Ldo, Fixed, 0.8V, 0.3A, -40 To 85Deg C; Output Type Onsemi NCP130BMX080TCG

Description
LDO, FIXED, 0.8V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 0.8V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 0.8V, 0.3A, -40 To 85Deg C; Output Type Onsemi - 68X4124 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 0.8V, 0.3A, -40 To 85Deg C; Output Type Onsemi
68X4124
Ldo, Fixed, 0.8V, 0.3A, -40 To 85Deg C; Output Type Onsemi 68X4124
LDO, FIXED, 0.8V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, FIXED, 0.8V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 68X4124
Product Name Ldo, Fixed, 0.8V, 0.3A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details