onsemi Ldo, Fixed, 1V, 0.3A, -40 To 85Deg C; Output Type Onsemi NCP130AMX100TCG

Description
LDO, FIXED, 1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1V, 0.3A, -40 To 85Deg C; Output Type Onsemi - 92Y3672 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1V, 0.3A, -40 To 85Deg C; Output Type Onsemi
92Y3672
Ldo, Fixed, 1V, 0.3A, -40 To 85Deg C; Output Type Onsemi 92Y3672
LDO, FIXED, 1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, FIXED, 1V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:75mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92Y3672
Product Name Ldo, Fixed, 1V, 0.3A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details