IC REG LINEAR 0.8V 300MA 6-XDFN
IC REG LINEAR 0.8V 300MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 0.8V Output Active Discharge, 3000-REEL Product overview: NCP130AMX080TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP130AMX080TCG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 300MA VLDO BIAS RAIL CMOS
IC REG LINEAR 0.8V 300MA 6XDFN
IC REG LINEAR 0.8V 300MA 6XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP130AMX080TCGCT-ND | 776-NCP130AMX080TCG | NCP130AMX080TCG | NCP130AMX080TCG | NCP130AMX080TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 300 mA 0.8V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |