onsemi Pwm Controller, Flyback, 15V, Soic-16; Input Voltage Onsemi NCP1294EDR2G

Description
PWM CONTROLLER, FLYBACK, 15V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:4.7V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes
Description
PWM CONTROLLER, FLYBACK, 15V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:4.7V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Flyback, 15V, Soic-16; Input Voltage Onsemi - 91T4659 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Flyback, 15V, Soic-16; Input Voltage Onsemi
91T4659
Pwm Controller, Flyback, 15V, Soic-16; Input Voltage Onsemi 91T4659
PWM CONTROLLER, FLYBACK, 15V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:4.7V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, FLYBACK, 15V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:4.7V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 91T4659
Product Name Pwm Controller, Flyback, 15V, Soic-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 1 HP - CIMR-G7U20P71 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details