The NCP1294EDR2G is a fixed-frequency voltage mode PWM controller designed for flyback, boost, or forward topologies, optimized for high-frequency primary side control. It is available in a 16-lead SOIC narrow surface mount package measuring 4.90 to 5.10 mm by 4.30 to 4.50 mm. The device features a 1.0 MHz maximum switching frequency, a 1.0 A peak sink/source gate drive, less than 50 μa startup current, programmable soft-start, overvoltage and undervoltage protection with hysteresis, and bidirectional synchronization. It includes a 3.3 V ±3% reference voltage output, leading edge current sense blanking, and a 75 ns shutdown propagation delay. The part is Pb-free, halogen-free, BFR-free, and RoHS compliant.
Voltage Mode PWM Controller, 1A, 1000kHz, 16-Pin SOIC Product overview: NCP1294EDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1294EDR2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-NCP1294EDR2G |
| Product Name | 1A 1000kHz SOIC Power Management IC |
| Package Type | Other; SOIC |