IC PWM CTLR FLYBACK 16TSSOP
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 598-NCP1294EDBR2G |
| Product Name | IC PWM CTLR FLYBACK 16TSSOP |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3.05 volts |
| Switching Frequency | 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |