onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1288BD65R2G NCP1288BD65R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081966-NCP1288BD65R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10.5 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081966-NCP1288BD65R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10.5 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1288BD65R2G - 1081966-NCP1288BD65R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1288BD65R2G
1081966-NCP1288BD65R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1288BD65R2G 1081966-NCP1288BD65R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081966-NCP1288BD65R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10.5 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1081966-NCP1288BD65R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 10.5 V to 28 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Power Management IC - 748-NCP1288BD65R2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Power Management IC
748-NCP1288BD65R2G
SOIC Power Management IC 748-NCP1288BD65R2G
Controller, Fixed Frequency, Current Mode, for Flyback Converters, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1288BD65R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1288BD65R2G can be used for catalog matching and distributor lookup.

Controller, Fixed Frequency, Current Mode, for Flyback Converters, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1288BD65R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1288BD65R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1288BD65R2G
Switching Controllers NCP1288BD65R2G
Switching Controllers NODSS AUTOR SOCP 65KHZ

Switching Controllers NODSS AUTOR SOCP 65KHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1081966-NCP1288BD65R2G 748-NCP1288BD65R2G NCP1288BD65R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1288BD65R2G SOIC Power Management IC Switching Controllers
Configuration / Function Flyback
Package Type SOIC; Other; 7-SOIC Other; SOIC
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit
fsw 65 kHz
Unlock Full Specs
to access all available technical data