onsemi High-Performance SOIC Power Management IC NCP1282BDR2G

Description
High-Performance Active Clamp/Reset PWM Controller Featuring HV Start-up, SOIC 16 LEAD, 2500-REEL Product overview: NCP1282BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1282BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-Performance Active Clamp/Reset PWM Controller Featuring HV Start-up, SOIC 16 LEAD, 2500-REEL Product overview: NCP1282BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1282BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance SOIC Power Management IC
748-NCP1282BDR2G
High-Performance SOIC Power Management IC 748-NCP1282BDR2G
High-Performance Active Clamp/Reset PWM Controller Featuring HV Start-up, SOIC 16 LEAD, 2500-REEL Product overview: NCP1282BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1282BDR2G can be used for catalog matching and distributor lookup.

High-Performance Active Clamp/Reset PWM Controller Featuring HV Start-up, SOIC 16 LEAD, 2500-REEL Product overview: NCP1282BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1282BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1282BDR2G - 1081965-NCP1282BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1282BDR2G
1081965-NCP1282BDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1282BDR2G 1081965-NCP1282BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081965-NCP1282BDR2G Packaging: Reel - TR Output Isolation: Non-Isolated Topology: Flyback, Forward Voltage - Start Up: 11.1V Duty Cycle: 85% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.4 V to 20 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081965-NCP1282BDR2G
Packaging: Reel - TR
Output Isolation: Non-Isolated
Topology: Flyback, Forward
Voltage - Start Up: 11.1V
Duty Cycle: 85%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 748-NCP1282BDR2G 1081965-NCP1282BDR2G
Product Name High-Performance SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1282BDR2G
Package Type Other; SOIC SOIC; Other; 16-SOIC
IOUT 1 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback, Forward
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers
Voltage Regulators - 1900108 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers