onsemi 0.01A 320kHz Power Management IC NCP1280DR2

Description
0.01A SWITCHING CONTROLLER, 320kHz SWITCHING FREQ-MAX, PDSO16, SO-16 Product overview: NCP1280DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 320kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.01A, 320kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1280DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.01A SWITCHING CONTROLLER, 320kHz SWITCHING FREQ-MAX, PDSO16, SO-16 Product overview: NCP1280DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 320kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.01A, 320kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1280DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01A 320kHz Power Management IC
748-NCP1280DR2
0.01A 320kHz Power Management IC 748-NCP1280DR2
0.01A SWITCHING CONTROLLER, 320kHz SWITCHING FREQ-MAX, PDSO16, SO-16 Product overview: NCP1280DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 320kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.01A, 320kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1280DR2 can be used for catalog matching and distributor lookup.

0.01A SWITCHING CONTROLLER, 320kHz SWITCHING FREQ-MAX, PDSO16, SO-16 Product overview: NCP1280DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 320kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.01A, 320kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1280DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-NCP1280DR2
Product Name 0.01A 320kHz Power Management IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Pmic For Safety Related Systems W/Buck Or Boost Pre-Reg - ARG82801KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Operating Temperature -40 C (-40 F)
View Details