onsemi Pwm Ctrl, 65Khz, -40 To 150Deg C; Input Voltage Onsemi NCP1271D65R2G

Description
PWM CTRL, 65KHZ, -40 TO 150DEG C; Input Voltage:14V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:9.1V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 65KHZ, -40 TO 150DEG C; Input Voltage:14V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:9.1V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 65Khz, -40 To 150Deg C; Input Voltage Onsemi - 95M4356 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 65Khz, -40 To 150Deg C; Input Voltage Onsemi
95M4356
Pwm Ctrl, 65Khz, -40 To 150Deg C; Input Voltage Onsemi 95M4356
PWM CTRL, 65KHZ, -40 TO 150DEG C; Input Voltage:14V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:9.1V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 65KHZ, -40 TO 150DEG C; Input Voltage:14V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:9.1V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 95M4356
Product Name Pwm Ctrl, 65Khz, -40 To 150Deg C; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0027FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN0008G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SMC-3 201A Smart Motor Controller - 150-C201NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 201 amps
View Details