PWM Controller, DC/DC, 65kHz, 800mA, 20V, SOIC, SM Product overview: NCP1271D100R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 800mA, 20V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, 800mA, 20V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1271D100R2G can be used for catalog matching and distributor lookup.
Switching Controllers ANA PMW CONTROLLER
IC OFFLINE SWITCH FLYBACK 7SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1271D100R2G | NCP1271D100R2G | NCP1271D100R2G |
| Product Name | 65kHz 800mA 20V SOIC Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | |
| Output Voltage | 20 volts | ||
| IOUT | 0.8000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |