onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1271ADAPGEVB NCP1271ADAPGEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 760336-NCP1271ADAPGE VB Series: Soft-Skip Regulator Topology: Flyback Voltage - Output: 19V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Frequency - Switching: 65kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: NCP1271 Family Name: NCP1271 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 760336-NCP1271ADAPGE VB Series: Soft-Skip Regulator Topology: Flyback Voltage - Output: 19V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Frequency - Switching: 65kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: NCP1271 Family Name: NCP1271 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1271ADAPGEVB - 760336-NCP1271ADAPGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1271ADAPGEVB
760336-NCP1271ADAPGEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1271ADAPGEVB 760336-NCP1271ADAPGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 760336-NCP1271ADAPGE VB Series: Soft-Skip Regulator Topology: Flyback Voltage - Output: 19V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Frequency - Switching: 65kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: NCP1271 Family Name: NCP1271 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 760336-NCP1271ADAPGEVB
Series: Soft-Skip
Regulator Topology: Flyback
Voltage - Output: 19V
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Frequency - Switching: 65kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: NCP1271
Family Name: NCP1271
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - NCP1271ADAPGEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
NCP1271ADAPGEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP1271ADAPGEVBOS-ND
NCP1271 Soft-Skip™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

NCP1271 Soft-Skip™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCP1271ADAPGEVB
Power Management IC Development Tools NCP1271ADAPGEVB
Power Management IC Development Tools NCP1271 57 W EVB PBFREE

Power Management IC Development Tools NCP1271 57 W EVB PBFREE

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - NCP1271ADAPGEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
NCP1271ADAPGEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards NCP1271ADAPGEVB
EVAL BOARD FOR NCP1271ADAPG

EVAL BOARD FOR NCP1271ADAPG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 760336-NCP1271ADAPGEVB NCP1271ADAPGEVBOS-ND NCP1271ADAPGEVB NCP1271ADAPGEVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1271ADAPGEVB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1887075 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Solid State
View Details
TB,PMA2-33LN+MC1631,50 OHM - TB-736+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
LED Development Tools - 2778756 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers