onsemi Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi NCP12700BDNR2G

Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi - 62AC7305 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
62AC7305
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi 62AC7305
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 62AC7305
Product Name Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C2B477 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0002E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SMC-3 19A Smart Motor Controller - 150-C19NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 19 amps
View Details