onsemi Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi NCP12700ADNR2G

Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi - 62AC7304 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
62AC7304
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi 62AC7304
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:30V; Output Voltage:-; Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 62AC7304
Product Name Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details