onsemi 65kHz SOIC Power Management IC NCP1255CD65R2G

Description
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 65kHz 8-SOIC Product overview: NCP1255CD65R2G from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1255CD65R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 65kHz 8-SOIC Product overview: NCP1255CD65R2G from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1255CD65R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65kHz SOIC Power Management IC
748-NCP1255CD65R2G
65kHz SOIC Power Management IC 748-NCP1255CD65R2G
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 65kHz 8-SOIC Product overview: NCP1255CD65R2G from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1255CD65R2G can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 65kHz 8-SOIC Product overview: NCP1255CD65R2G from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1255CD65R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-NCP1255CD65R2G
Product Name 65kHz SOIC Power Management IC
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 200 kHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details