PWM CONTROLLER, 65KHZ, TSOP-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:65kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 50AC6296 |
| Product Name | Pwm Controller, 65Khz, Tsop-6; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |