onsemi Pwm Controller, Flyback, 500Khz, Nsoic-8; Input Voltage Onsemi NCP1252DDR2G

Description
PWM CONTROLLER, FLYBACK, 500KHZ, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, FLYBACK, 500KHZ, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Flyback, 500Khz, Nsoic-8; Input Voltage Onsemi - 37AJ0403 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Flyback, 500Khz, Nsoic-8; Input Voltage Onsemi
37AJ0403
Pwm Controller, Flyback, 500Khz, Nsoic-8; Input Voltage Onsemi 37AJ0403
PWM CONTROLLER, FLYBACK, 500KHZ, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, FLYBACK, 500KHZ, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 37AJ0403
Product Name Pwm Controller, Flyback, 500Khz, Nsoic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0041FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0168E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details