onsemi Pwm Controller, 500Khz, 28V, Nsoic-8; Input Voltage Onsemi NCP1252CDR2G

Description
PWM CONTROLLER, 500KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 28V, Nsoic-8; Input Voltage Onsemi - 42Y0725 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 28V, Nsoic-8; Input Voltage Onsemi
42Y0725
Pwm Controller, 500Khz, 28V, Nsoic-8; Input Voltage Onsemi 42Y0725
PWM CONTROLLER, 500KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42Y0725
Product Name Pwm Controller, 500Khz, 28V, Nsoic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-3-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details